RS Components, Ltd. Piezo Buzzers 1367915

Description
Electro Mechanical Buzzer 1-3Vp-p 70dB
Request a Quote
Description
Electro Mechanical Buzzer 1-3Vp-p 70dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Piezo Buzzers - 1367915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
1367915
Piezo Buzzers 1367915
Electro Mechanical Buzzer 1-3Vp-p 70dB

Electro Mechanical Buzzer 1-3Vp-p 70dB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Audio Transducers and Buzzers
Product Number 1367915
Product Name Piezo Buzzers
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 5358297P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 85 dB
View Details
Piezo Buzzers - 1812676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 14 mm (0.5512 inch)
View Details
Piezo Buzzers - 6221405P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 24 mm (0.9449 inch)
View Details
Piezo Buzzers - 5358405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 37.8 mm (1.49 inch)
View Details