Mallory Sonalert Products, Inc. 30mm Alarms with Flat Blade Terminals SC628-BTR

Description
Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 80 to 91 @ 2 ft Max Current (mA): 3 - 18 mA LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 91.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 80 to 91 @ 2 ft Max Current (mA): 3 - 18 mA LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 91.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Flat Blade Terminals - SC628-BTR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Flat Blade Terminals
SC628-BTR
30mm Alarms with Flat Blade Terminals SC628-BTR
Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 80 to 91 @ 2 ft Max Current (mA): 3 - 18 mA LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 91.0 RoHS: Yes

Series: 30mm Alarms with Flat Blade Terminals Mounting Method: Panel - Flat Blade Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Freq (Hz): 2900.0 Volt Rating: 6 to 28 DC Typical Loudness (dBa): 80 to 91 @ 2 ft Max Current (mA): 3 - 18 mA LED Color: CUL Approved: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 28.0 Typical dB Min Voltage: 80.0 Typical dB: 91.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC628-BTR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC628-BTR
Audio Products - Alarms, Buzzers, and Sirens SC628-BTR
BUZZER PIEZO 42.98MM PNL MNT

BUZZER PIEZO 42.98MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC628-BTR SC628-BTR
Product Name 30mm Alarms with Flat Blade Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel - Flat Blade
Agency Approvals RoHS; CUL Approved
Sound Level 80 to 91 dB 80 dB
Frequency 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

EM3 SelecTone® Extension Modules - EM3 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details