Mallory Sonalert Products, Inc. Transducer, Alarm, 2.9Khz, 68-80Dba, 28V; Transducer Function Mallory SC628-BTR

Description
TRANSDUCER, ALARM, 2.9KHZ, 68-80DBA, 28V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:18mA; Sound Level SPL:80dBA; Resonant Frequency:2.9kHz RoHS Compliant: Yes
Description
TRANSDUCER, ALARM, 2.9KHZ, 68-80DBA, 28V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:18mA; Sound Level SPL:80dBA; Resonant Frequency:2.9kHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transducer, Alarm, 2.9Khz, 68-80Dba, 28V; Transducer Function Mallory - 84X0859 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Alarm, 2.9Khz, 68-80Dba, 28V; Transducer Function Mallory
84X0859
Transducer, Alarm, 2.9Khz, 68-80Dba, 28V; Transducer Function Mallory 84X0859
TRANSDUCER, ALARM, 2.9KHZ, 68-80DBA, 28V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:18mA; Sound Level SPL:80dBA; Resonant Frequency:2.9kHz RoHS Compliant: Yes

TRANSDUCER, ALARM, 2.9KHZ, 68-80DBA, 28V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:6VDC; Supply Voltage Max:28VDC; Operating Current Max:18mA; Sound Level SPL:80dBA; Resonant Frequency:2.9kHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 84X0859
Product Name Transducer, Alarm, 2.9Khz, 68-80Dba, 28V; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details