Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC616WY

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Multi-Tone Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 62 to 81 @ 2 ft Max Current (mA): 6-27 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 62.0 Typical dB: 81.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Multi-Tone Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 62 to 81 @ 2 ft Max Current (mA): 6-27 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 62.0 Typical dB: 81.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC616WY - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC616WY
30mm Alarms with Screw Terminals SC616WY
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Multi-Tone Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 62 to 81 @ 2 ft Max Current (mA): 6-27 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 62.0 Typical dB: 81.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Multi-Tone Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 62 to 81 @ 2 ft Max Current (mA): 6-27 mA CUL: No Size: 1.69 x 1.9 in Weight: 60 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 62.0 Typical dB: 81.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC616WY
Product Name 30mm Alarms with Screw Terminals
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 62 to 81 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2647915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details