Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Chirp Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 75 to 85 @ 2 ft Max Current (mA): 3 - 12 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 75.0 Typical dB: 85.0 RoHS: No
BUZZER PIEZO 42.85MM PNL MNT
6 to 16 VDC Operating Voltage, Panel Mounting Type, Black Housing , Sonalert
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. A unique sound which pulses at 20 to 60 pps.
Rated Voltage 6-16Vdc; 68-78dB; 2900Hz; DC; Panel Mount; Chirp Tone
Features:
Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Audible Alarms | Audible Alarms | Audible Alarms |
Product Number | SC616Q | SC616Q | 70186860 |
Product Name | 30mm Alarms with Screw Terminals | Audio Products - Alarms, Buzzers, and Sirens | Sonalert; Chirp; Medium Sound Level; 6 to 16 Vac; 2900 500 Hz; Panel; |
Mounting | Flush or Panel Mounted; Panel- Screw Terminals | Flush or Panel Mounted | |
Sound Level | 75 to 85 dB | 3 dB | 75 to 85 dB |
Frequency | 2900 Hz | 2900 Hz | |
Supply Voltage | DC or Battery | AC |