Littelfuse, Inc. Universal Alarms and Accessories 4099

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Alarms and Accessories - 4099 - Littelfuse, Inc.
Chicago, IL, United States
Universal Alarms and Accessories
4099
Universal Alarms and Accessories 4099
Littelfuse Alarms and Accessories are designed for universal applications within harsh environments. Their features are designed for ease-of-installation and extended product lifecycle. Equipped with electromechanical buzzers that are designed for long-life. these products are designed to instantly indicate state changes to end users. Products will function with a variety of Cole Hersee and Littelfuse branded switches. Many uses such as. door ajar warning. bus driver alert. low air pressure. temperature. etc.Works with any temperature. pressure. door or momentary switch. Mating Connector: TE 1-320551-3 (20AWG Wire) Current Max: 0.16A -Current Min: 0.10A Current Nominal: 0.13A Power Pin (Pin 1) Voltage Max: 12.8V DC Power Pin (Pin 1) Voltage Min: 11.4V DC Power Pin (Pin 1) Voltage Nominal: 12V DC

Littelfuse Alarms and Accessories are designed for universal applications within harsh environments. Their features are designed for ease-of-installation and extended product lifecycle. Equipped with electromechanical buzzers that are designed for long-life. these products are designed to instantly indicate state changes to end users. Products will function with a variety of Cole Hersee and Littelfuse branded switches. Many uses such as. door ajar warning. bus driver alert. low air pressure. temperature. etc.Works with any temperature. pressure. door or momentary switch. Mating Connector: TE 1-320551-3 (20AWG Wire) Current Max: 0.16A -Current Min: 0.10A Current Nominal: 0.13A Power Pin (Pin 1) Voltage Max: 12.8V DC Power Pin (Pin 1) Voltage Min: 11.4V DC Power Pin (Pin 1) Voltage Nominal: 12V DC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Audible Alarms
Product Number 4099
Product Name Universal Alarms and Accessories
Agency Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products