Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC616NR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 6 - 22 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 6 - 22 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC616NR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC616NR
30mm Alarms with Screw Terminals SC616NR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 6 - 22 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 6 to 16 DC Typical Loudness (dBa): 95 to 105 @ 2 ft Max Current (mA): 6 - 22 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 6.0 Max Volt: 16.0 Typical dB Min Voltage: 95.0 Typical dB: 105.0 RoHS: Yes

Supplier's Site Datasheet
ALARM; 6 TO 16 VDC; PANEL; 2900 HZ + 500 HZ; NYLON; 1.687 IN.; - 70186623 - Allied Electronics, Inc.
Fort Worth, TX, USA
ALARM; 6 TO 16 VDC; PANEL; 2900 HZ + 500 HZ; NYLON; 1.687 IN.;
70186623
ALARM; 6 TO 16 VDC; PANEL; 2900 HZ + 500 HZ; NYLON; 1.687 IN.; 70186623
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available. Rated Voltage 6-16Vdc; 80-95dB; 2900Hz; DC; Panel Mount; Continuous Tone Features: Various types of continuous and intermittent tones Sound Level: Loud, Meduum or Soft More reliable then your electromagnetic buzzers Operate more cosistently during their operating life Able to produce many more types of tones compared to buzzers

The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available.
Rated Voltage 6-16Vdc; 80-95dB; 2900Hz; DC; Panel Mount; Continuous Tone

Features:

  • Various types of continuous and intermittent tones
  • Sound Level: Loud, Meduum or Soft
  • More reliable then your electromagnetic buzzers
  • Operate more cosistently during their operating life
  • Able to produce many more types of tones compared to buzzers
Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - SC616NR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC616NR
Audio Products - Alarms, Buzzers, and Sirens SC616NR
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC616NR 70186623 SC616NR
Product Name 30mm Alarms with Screw Terminals ALARM; 6 TO 16 VDC; PANEL; 2900 HZ + 500 HZ; NYLON; 1.687 IN.; Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals Flush or Panel Mounted
Agency Approvals RoHS; CUL
Sound Level 95 to 105 dB 85 to 95 dB 80 dB
Frequency 2900 Hz 2900 Hz 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 120V AC - 855HM-CGMA10DL6 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
PCBA, 24V, 15W, Class D - K2005618B-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Sounder Beacons - 104230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Operating Temperature -31 F (-35 C)
View Details