Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC307NDR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 3 to 7 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 4-20 mA CUL: No Size: 1.69 x 1.9 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 3.0 Max Volt: 7.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 3 to 7 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 4-20 mA CUL: No Size: 1.69 x 1.9 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 3.0 Max Volt: 7.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC307NDR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC307NDR
30mm Alarms with Screw Terminals SC307NDR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 3 to 7 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 4-20 mA CUL: No Size: 1.69 x 1.9 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 3.0 Max Volt: 7.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2000.0 Volt Rating: 3 to 7 DC Typical Loudness (dBa): 87 to 97 @ 2 ft Max Current (mA): 4-20 mA CUL: No Size: 1.69 x 1.9 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 3.0 Max Volt: 7.0 Typical dB Min Voltage: 87.0 Typical dB: 97.0 RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC307NDR
Product Name 30mm Alarms with Screw Terminals
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS
Sound Level 87 to 97 dB
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 120VAC, 151XST - K2001071B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details