Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC250EJ

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 62 to 73 @ 2 ft Max Current (mA): 5 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 62.0 Typical dB: 73.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 62 to 73 @ 2 ft Max Current (mA): 5 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 62.0 Typical dB: 73.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC250EJ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC250EJ
30mm Alarms with Screw Terminals SC250EJ
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 62 to 73 @ 2 ft Max Current (mA): 5 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 62.0 Typical dB: 73.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 1900.0 Volt Rating: 60 to 250 AC/DC Typical Loudness (dBa): 62 to 73 @ 2 ft Max Current (mA): 5 - 16 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 60.0 Max Volt: 250.0 Typical dB Min Voltage: 62.0 Typical dB: 73.0 RoHS: No

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SC250EJ
Product Name 30mm Alarms with Screw Terminals
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Sound Level 62 to 73 dB
Frequency 1900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 2647942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details