Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 88 to 100 @ 2 ft Max Current (mA): 24 mA @ 120 VAC/DC CUL: Yes Size: 1.69 x 1.41 in Weight: 59 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 88.0 Typical dB: 100.0 RoHS: Yes
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available.
Rated Voltage 30-120Vdc; 80-95dB; 2900Hz; AC/DC; Panel Mount; Continuous Tone
Features:
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Audible Alarms | Audible Alarms | Audible Alarms |
| Product Number | SC110NR | 70186624 | SC110NR |
| Product Name | 30mm Alarms with Screw Terminals | ALARM; 30 TO 120 V AC/DC; 80 DBA (MIN.)@ 30 V AC/DC; PANEL MOUNT; BLACK; | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | Flush or Panel Mounted | |
| Agency Approvals | RoHS; CUL | ||
| Sound Level | 88 to 100 dB | 85 to 95 dB | 80 dB |
| Frequency | 2900 Hz | 2900 Hz | 2900 Hz |