Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Short Pulse Freq (hZ): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 76 to 85 @ 2 ft Max Current (mA): 6 - 22 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 76.0 Typical dB: 85.0 RoHS: No
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | SC110K | SC110K |
| Product Name | 30mm Alarms with Screw Terminals | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | |
| Agency Approvals | CUL | |
| Sound Level | 76 to 85 dB | 6 dB |
| Frequency | 2900 Hz |