The SC110JR is a 30mm alarm from Mallory Sonalert Products, Inc., designed for panel mounting with screw terminals. It operates on a voltage range of 30 to 120 VAC/DC and features a sound type of slow pulse at a frequency of 2900 ± 500 Hz. The typical loudness ranges from 78 to 89 dB(A) at a distance of 2 feet, with a minimum loudness of 68 dB(A) at 30 VDC and a maximum of 80 dB(A) at 120 VDC. The alarm has a current draw of 6-22 mA and a duty cycle of 50%. It is constructed from black 6/6 nylon and is rated for operating temperatures between -30° to +65° C, with a storage temperature range of -40° to +85° C. The product is cUL recognized and complies with RoHS standards. The recommended hole size for installation is 1.25 inches (31.75 mm), and it weighs approximately 1.6 oz (45 g).
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Slow Pulse Freq (hZ): 2900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 78 to 89 @ 2 ft Max Current (mA): 6 - 22 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 78.0 Typical dB: 89.0 RoHS: Yes
The Mallory Sonalert produces an audible tone by internally creating an oscillating signal which drives a piezo ceramic transducer mounted in a sound chamber. Various types of continuous and intermittent tones are available. Self driven piezo ceramic transducers are superior to electromagnetic buzzers because they produce no arcing, electrical noise, or mechanical wear during operation. The Mallory Sonalert can be actuated by AC and DC power signals and has several mounting configurations and terminations available.
Rated Voltage 30-120Vdc; 68-80dB; 2900Hz; AC/ DC; Panel Mount; Slow Pulse (Beep) Tone
Features:
BUZZER PIEZO 42.85MM PNL MNT
| Mallory Sonalert Products, Inc. | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Audible Alarms | Audible Alarms | Audible Alarms |
| Product Number | SC110JR | 70186589 | SC110JR |
| Product Name | 30mm Alarms with Screw Terminals | PIEZOELECTRIC ALARM; 68 DBA (MIN.) @ 2 FT., 30 VAC/VDC; SLOW PULSE; PANEL MOUNT | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Flush or Panel Mounted; Panel- Screw Terminals | Flush or Panel Mounted | |
| Agency Approvals | RoHS; CUL | ||
| Sound Level | 78 to 89 dB | 75 to 85 dB | 6 dB |
| Frequency | 2900 Hz | 2900 Hz | |
| Supply Voltage | AC; DC or Battery | AC; DC or Battery |