Mallory Sonalert Products, Inc. Transducer, Piezo, 4.5Khz, 80Dba, 120Vac; Transducer Function Mallory SC110HJ

Description
TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 120VAC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:80dBA; Resonant Frequency:4.5kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 120VAC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:80dBA; Resonant Frequency:4.5kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 4.5Khz, 80Dba, 120Vac; Transducer Function Mallory - 64F350 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 4.5Khz, 80Dba, 120Vac; Transducer Function Mallory
64F350
Transducer, Piezo, 4.5Khz, 80Dba, 120Vac; Transducer Function Mallory 64F350
TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 120VAC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:80dBA; Resonant Frequency:4.5kHz; Product Range:- RoHS Compliant: No

TRANSDUCER, PIEZO, 4.5KHZ, 80DBA, 120VAC; Transducer Function:Alarm; Tones:Slow Pulse; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:20mA; Sound Level SPL:80dBA; Resonant Frequency:4.5kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 64F350
Product Name Transducer, Piezo, 4.5Khz, 80Dba, 120Vac; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details