Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC110H

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC110H - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC110H
30mm Alarms with Screw Terminals SC110H
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Continuous Freq (hZ): 4500.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 81 to 92 @ 2 ft Max Current (mA): 6 - 21 mA CUL: Yes Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30 C to 65 C Storage Temperature: '-40 C to 85 C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 81.0 Typical dB: 92.0 RoHS: No

Supplier's Site Datasheet
Continuous Audio Dev, 30-120V AC/DC, PNL MNT - 70186802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Continuous Audio Dev, 30-120V AC/DC, PNL MNT
70186802
Continuous Audio Dev, 30-120V AC/DC, PNL MNT 70186802
Continuous Audio Dev, 30-120V AC/DC, PNL MNT

Continuous Audio Dev, 30-120V AC/DC, PNL MNT

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - SC110H - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC110H
Audio Products - Alarms, Buzzers, and Sirens SC110H
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms Audible Alarms
Product Number SC110H 70186802 SC110H
Product Name 30mm Alarms with Screw Terminals Continuous Audio Dev, 30-120V AC/DC, PNL MNT Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals CUL
Sound Level 81 to 92 dB 6 dB
Frequency 4500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details