The AV1-LED-120R is a 120 Vac audible/visual signal with a red LED and integrated buzzer, rated for Type 3R rain-tight environments. It features a 100% polycarbonate housing, a twist-and-lock lens for tool-free access, and a Fresnel lens for omnidirectional visibility. The buzzer produces 85 dBA at 10 ft (26 cm) and can be operated independently of the LED. The LED flash rate is selectable at 60 or 75 flashes per minute via onboard jumpers. The unit supports surface, 1/2-inch NPT pipe, or 4-inch electrical box mounting, and is UL and cUL listed. Dimensions are 6.48 in (164.6 mm) in height and 5.76 in (146.3 mm) in diameter, with a net weight of 1.25 lb (0.57 kg).
Features
The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications.
All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions.
The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board.
Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | AV1-LED-120R |
| Product Name | AV1-LED Flashing Combination Audible/Visual Signals |
| Mounting | 1/2-Inch Pipe,4" Square Electrical Box,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Combination; Flashing |
| Flash Rate | 60 to 75 flashes per minute |