Mallory Sonalert Products, Inc. 30mm Alarms with Screw Terminals SC110EPR

Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 65 to 73 @ 2 ft Max Current (mA): 7 - 13 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 65.0 Typical dB: 73.0 RoHS: Yes
Datasheet
Description
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 65 to 73 @ 2 ft Max Current (mA): 7 - 13 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 65.0 Typical dB: 73.0 RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Alarms with Screw Terminals - SC110EPR - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Alarms with Screw Terminals
SC110EPR
30mm Alarms with Screw Terminals SC110EPR
Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 65 to 73 @ 2 ft Max Current (mA): 7 - 13 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 65.0 Typical dB: 73.0 RoHS: Yes

Series: 30mm Alarms with Screw Terminals Mounting Method: Panel- Screw Terminals Circuitry: Yes Sound Type: Fast Pulse Freq (hZ): 1900.0 Volt Rating: 30 to 120 AC/DC Typical Loudness (dBa): 65 to 73 @ 2 ft Max Current (mA): 7 - 13 mA CUL: No Size: 1.69 x 1.41 in Weight: 45 g Operating Temperature: '-30° C to 65° C Storage Temperature: '-40° C to 85° C Housing Material: 6/6 Nylon, Color Black Options: For other options contact factory Min Volt: 30.0 Max Volt: 120.0 Typical dB Min Voltage: 65.0 Typical dB: 73.0 RoHS: Yes

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SC110EPR - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SC110EPR
Audio Products - Alarms, Buzzers, and Sirens SC110EPR
BUZZER PIEZO 42.85MM PNL MNT

BUZZER PIEZO 42.85MM PNL MNT

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SC110EPR SC110EPR
Product Name 30mm Alarms with Screw Terminals Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted; Panel- Screw Terminals
Agency Approvals RoHS
Sound Level 65 to 73 dB 55 dB
Frequency 1900 Hz 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

TM33-SD SelecTone® Custom Tone Modules - TM33-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Agency Approvals UL; ULC; UL,cUL
Operating Temperature -67 to 150 F (-55 to 66 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details