TRANSDUCER, PIEZO, 1.9KHZ, 75DBA, 120V; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:30V; Supply Voltage Max:120V; Operating Current Max:21mA; Sound Level SPL:75dBA; Resonant Frequency:1.9kHz; Product Range:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 64F273 |
| Product Name | Transducer, Piezo, 1.9Khz, 75Dba, 120V; Transducer Function Mallory |