Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens SC110D

Description
"Buzzers Indicator, Internally Driven Piezo 6 ~ 21mA 2kHz 60dB @ 30V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Buzzers Indicator, Internally Driven Piezo 6 ~ 21mA 2kHz 60dB @ 30V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 458-1014-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1014-ND
Alarms, Buzzers, and Sirens 458-1014-ND
"Buzzers Indicator, Internally Driven Piezo 6 ~ 21mA 2kHz 60dB @ 30V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"

"Buzzers Indicator, Internally Driven Piezo 6 ~ 21mA 2kHz 60dB @ 30V, 61cm Panel Mount Screw Terminal, Quick Connect Tab - 0.250"" (6.35mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 458-1014-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Quick Connects; Screw Terminals
Mounting Panel
Tone Noncontinuous
Frequency 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 12 mm (0.4724 inch)
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-83 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details
2 suppliers