Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBT5LM0PC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA (Ave: 35 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA (Ave: 35 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBT5LM0PC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBT5LM0PC
IEC60601-1-8 Medical Alarms SBT5LM0PC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA (Ave: 35 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: Continuous Sound Tone 1: Continuous Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 3.3 to 5 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 300 mA (Ave: 35 mA) Freq Range (Hz): 150-4000 Size: 44.5 x 14 mm Weight: 17 g Options: For other options contact factory Min Volt: 3.3 Max Volt: 5.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet
Audio Products - Alarms, Buzzers, and Sirens - SBT5LM0PC - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
SBT5LM0PC
Audio Products - Alarms, Buzzers, and Sirens SBT5LM0PC
BUZZER PIEZO 44.5MM TH

BUZZER PIEZO 44.5MM TH

Supplier's Site

Technical Specifications

  Mallory Sonalert Products, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number SBT5LM0PC SBT5LM0PC
Product Name IEC60601-1-8 Medical Alarms Audio Products - Alarms, Buzzers, and Sirens
Specialty Applications Medical
Mounting 2 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB 85 dB
Frequency 150 Hz 2075 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 3296771 - RS Components, Ltd.
Specs
Mounting Surface mount
Supply Voltage AC
Operating Voltage 110 to 230 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details