Mallory Sonalert Products, Inc. Piezo Alarm, Medical, Pulse, 95Dba; Transducer Function Mallory SBT12M1PC

Description
PIEZO ALARM, MEDICAL, PULSE, 95DBA; Transducer Function:Alarm; Tones:Pulse; Supply Voltage Min:9VDC; Supply Voltage Max:12VDC; Operating Current Max:20mA; Sound Level SPL:95dBA; Resonant Frequency:4kHz RoHS Compliant: Yes
Datasheet
Description
PIEZO ALARM, MEDICAL, PULSE, 95DBA; Transducer Function:Alarm; Tones:Pulse; Supply Voltage Min:9VDC; Supply Voltage Max:12VDC; Operating Current Max:20mA; Sound Level SPL:95dBA; Resonant Frequency:4kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Alarm, Medical, Pulse, 95Dba; Transducer Function Mallory - 66Y7275 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Alarm, Medical, Pulse, 95Dba; Transducer Function Mallory
66Y7275
Piezo Alarm, Medical, Pulse, 95Dba; Transducer Function Mallory 66Y7275
PIEZO ALARM, MEDICAL, PULSE, 95DBA; Transducer Function:Alarm; Tones:Pulse; Supply Voltage Min:9VDC; Supply Voltage Max:12VDC; Operating Current Max:20mA; Sound Level SPL:95dBA; Resonant Frequency:4kHz RoHS Compliant: Yes

PIEZO ALARM, MEDICAL, PULSE, 95DBA; Transducer Function:Alarm; Tones:Pulse; Supply Voltage Min:9VDC; Supply Voltage Max:12VDC; Operating Current Max:20mA; Sound Level SPL:95dBA; Resonant Frequency:4kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 66Y7275
Product Name Piezo Alarm, Medical, Pulse, 95Dba; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details