Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBT12GMCFPPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: General Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: General Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBT12GMCFPPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBT12GMCFPPC
IEC60601-1-8 Medical Alarms SBT12GMCFPPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: General Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Piezo Sound Type: General Sound Tone 1: Med Priority Sound Tone 2: Continuous Sound Tone 3: Fast Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 75 mA Freq Range (Hz): 150-4000 Hz Size: 44.5 x 14.25 mm Weight: 17 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBT12GMCFPPC
Product Name IEC60601-1-8 Medical Alarms
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Sound Level 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 120VAC, 151XST - K2001071B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Metal Industrial Horn 240V AC - 855HM-GMA20D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details