Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBS12GLMSPPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: General Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: Slow Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: General Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: Slow Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBS12GLMSPPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBS12GLMSPPC
IEC60601-1-8 Medical Alarms SBS12GLMSPPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: General Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: Slow Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 5 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: General Sound Tone 1: Low Priority Sound Tone 2: Med Priority Sound Tone 3: Slow Pulse Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBS12GLMSPPC
Product Name IEC60601-1-8 Medical Alarms
Alarm Type Speakers
Specialty Applications Medical
Mounting 5 PC Pins
Agency Approvals RoHS; CUL
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600B - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details