Mallory Sonalert Products, Inc. IEC60601-1-8 Medical Alarms SBS12CMPC

Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet
Description
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60601-1-8 Medical Alarms - SBS12CMPC - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
IEC60601-1-8 Medical Alarms
SBS12CMPC
IEC60601-1-8 Medical Alarms SBS12CMPC
Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Series: IEC60601-1-8 Medical Alarms Mounting Method: 2 PC Pins Circuitry: Yes Tech Type: 45mm Speaker Sound Type: Cardiac Sound Tone 1: Med Priority Sound Tone 2: N/A Sound Tone 3: N/A Volt Rating: 9 to 12 DC Typical Loudness (dBa): 100 to 100 @ 10 cm Max Current (mA): 630 mA Freq Range (Hz): 150-4000 Hz Size: 45.5 x 14.25 mm Weight: 32 g Options: For other options contact factory Min Volt: 9.0 Max Volt: 12.0 Typical dB Min Voltage: 100.0 Typical dB: 100.0 CUL: Yes Rohs: Yes : : : : : : : : : : : : :

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number SBS12CMPC
Product Name IEC60601-1-8 Medical Alarms
Alarm Type Speakers
Specialty Applications Medical
Mounting 2 PC Pins
Agency Approvals RoHS; CUL
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Smoke Alarms - 2300844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details