Mallory Sonalert Products, Inc. Transducers-External Drive-Piezo PT-723B-76Q-MX

Description
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Connector Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 2600.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 17 mm Weight: 6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Datasheet
Description
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Connector Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 2600.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 17 mm Weight: 6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-External Drive-Piezo - PT-723B-76Q-MX - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-External Drive-Piezo
PT-723B-76Q-MX
Transducers-External Drive-Piezo PT-723B-76Q-MX
Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Connector Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 2600.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 17 mm Weight: 6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-External Drive-Piezo Mounting Method: Direct Mount- Connector Circuitry: No Tech Type: Piezo-External Drive Freq (Hz): 2600.0 Volt Rating: 1 to 30 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 10 cm Max Current (mA): 5 mA @ 5Vpp Size: 30 x 17 mm Weight: 6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.0 Max Volt: 30.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audio Transducers and Buzzers
Product Number PT-723B-76Q-MX
Product Name Transducers-External Drive-Piezo
Technology Piezoelectric
RoHS Compliant Yes
Mounting Direct Mount- Connector
Diameter / Length 30 mm (1.18 inch)
Depth 17 mm (0.6693 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 237912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Mobile Receiver - DR1308 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Technology Electromagnetic
Type Receiver
Shape Round
View Details