Mallory Sonalert Products, Inc. Transducer, Buzzer, 3.4Khz, 105Dba 28Vdc; Transducer Function Mallory PT-3534FPQ

Description
TRANSDUCER, BUZZER, 3.4KHZ, 105DBA 28VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:12mA; Sound Level SPL:105dB; Resonant Frequency:3.4kHz; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, BUZZER, 3.4KHZ, 105DBA 28VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:12mA; Sound Level SPL:105dB; Resonant Frequency:3.4kHz; Product Range:-; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Buzzer, 3.4Khz, 105Dba 28Vdc; Transducer Function Mallory - 48M3882 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Buzzer, 3.4Khz, 105Dba 28Vdc; Transducer Function Mallory
48M3882
Transducer, Buzzer, 3.4Khz, 105Dba 28Vdc; Transducer Function Mallory 48M3882
TRANSDUCER, BUZZER, 3.4KHZ, 105DBA 28VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:12mA; Sound Level SPL:105dB; Resonant Frequency:3.4kHz; Product Range:-; Colour:BlackRoHS Compliant: Yes

TRANSDUCER, BUZZER, 3.4KHZ, 105DBA 28VDC; Transducer Function:Buzzer; Tones:-; Supply Voltage Min:3V; Supply Voltage Max:28V; Operating Current Max:12mA; Sound Level SPL:105dB; Resonant Frequency:3.4kHz; Product Range:-; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 48M3882
Product Name Transducer, Buzzer, 3.4Khz, 105Dba 28Vdc; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details