Mallory Sonalert Products, Inc. Transducers-Self Drive-Piezo PT-2726FPQ

Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2600.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 30 x 10 mm Weight: 4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2600.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 30 x 10 mm Weight: 4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-Self Drive-Piezo - PT-2726FPQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-Self Drive-Piezo
PT-2726FPQ
Transducers-Self Drive-Piezo PT-2726FPQ
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2600.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 30 x 10 mm Weight: 4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 2600.0 Volt Rating: 3 to 28 AC (Vp-p) Typical Loudness (dBa): 90 to 90 @ 1 ft (30 cm) Max Current (mA): 8 mA Size: 30 x 10 mm Weight: 4 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 3.0 Max Volt: 28.0 Typical dB Min Voltage: 90.0 Typical dB: 90.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1376-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1376-ND
Alarms, Buzzers, and Sirens 458-1376-ND
Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 8mA 2.6kHz 90dB @ 12V, 30cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 8mA 2.6kHz 90dB @ 12V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-2726FPQ 458-1376-ND
Product Name Transducers-Self Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 30 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 1367915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer/Horn/Alarm - 15032272 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
BZ Series Buzzers & Clappers - 20000-84 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details