Mallory Sonalert Products, Inc. Transducers-Self Drive-Piezo PT-2130FPQ

Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 3000.0 Volt Rating: 1.5 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 1 ft (30 cm) Max Current (mA): 12 mA Size: 24 x 9.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.5 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet
Description
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 3000.0 Volt Rating: 1.5 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 1 ft (30 cm) Max Current (mA): 12 mA Size: 24 x 9.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.5 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducers-Self Drive-Piezo - PT-2130FPQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Transducers-Self Drive-Piezo
PT-2130FPQ
Transducers-Self Drive-Piezo PT-2130FPQ
Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 3000.0 Volt Rating: 1.5 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 1 ft (30 cm) Max Current (mA): 12 mA Size: 24 x 9.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.5 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Series: Transducers-Self Drive-Piezo Mounting Method: PC Pins Circuitry: No Tech Type: Piezo-Self Drive Freq (Hz): 3000.0 Volt Rating: 1.5 to 30 AC (Vp-p) Typical Loudness (dBa): 80 to 80 @ 1 ft (30 cm) Max Current (mA): 12 mA Size: 24 x 9.5 mm Weight: 2.6 g Attribute 11 name: Options Options: For other options contact factory Min Volt: 1.5 Max Volt: 30.0 Typical dB Min Voltage: 80.0 Typical dB: 80.0 RoHS: Yes Volt Type: AC (Vp-p) CUL Approved: No Impedance (Ohms): RoHS: Yes

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1079-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1079-ND
Alarms, Buzzers, and Sirens 458-1079-ND
Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 12mA 3kHz 80dB @ 12V, 30cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Piezo (with Feedback) 12V 12mA 3kHz 80dB @ 12V, 30cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PT-2130FPQ 458-1079-ND
Product Name Transducers-Self Drive-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Terminations PCPins PCPins
Mounting PC Pins Through Hole
Diameter / Length 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 31.5 mm (1.24 inch)
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
BZ Series Buzzers & Clappers - 20000-83 - Deltrol Controls/Division of Deltrol Corp.
Deltrol Controls/Division of Deltrol Corp.
Specs
Technology Electromagnetic
RoHS Compliant Yes
Shape Round
View Details
2 suppliers