Challenge Electronics Alarms, Buzzers, and Sirens CT08E-06S300-2

Description
BUZZER MAGN 5V 8.5MMX8.5MM SMD
Request a Quote Datasheet
Description
BUZZER MAGN 5V 8.5MMX8.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2603-CT08E-06S300-2CT-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CT08E-06S300-2CT-ND
Alarms, Buzzers, and Sirens 2603-CT08E-06S300-2CT-ND
BUZZER MAGN 5V 8.5MMX8.5MM SMD

BUZZER MAGN 5V 8.5MMX8.5MM SMD

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2603-CT08E-06S300-2TR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CT08E-06S300-2TR-ND
Alarms, Buzzers, and Sirens 2603-CT08E-06S300-2TR-ND
BUZZER MAGNETIC 5V 0.34X0.34 SMD

BUZZER MAGNETIC 5V 0.34X0.34 SMD

Buy Now Datasheet
Alarms, Buzzers, and Sirens - 2603-CT08E-06S300-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2603-CT08E-06S300-2DKR-ND
Alarms, Buzzers, and Sirens 2603-CT08E-06S300-2DKR-ND
BUZZER MAGN 5V 8.5MMX8.5MM SMD

BUZZER MAGN 5V 8.5MMX8.5MM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2603-CT08E-06S300-2CT-ND
Product Name Alarms, Buzzers, and Sirens
Terminations Solder Tabs
Mounting Surface
Tone Noncontinuous
Frequency 3000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Buzzers - 237962P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 35.5 mm (1.4 inch)
View Details
Schaltbau JA226B - Multi-tone buzzer for up to 10 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 volts
View Details
Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Alarms, Buzzers, and Sirens - 458-MSS5PHCMP-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
View Details