Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
SPEAKERS
MALLORY SONALERT PRODUCTS, INC.
PSS-13N08SM-YTRQ -- SPEAKERS
Mallory Sonalert Products, Inc.
Speakers
PSS-13N08SM-YTRQ
DigiKey
DigiKey
DigiKey
Done
Description
SPEAKER 88DB 850-20KHZ 13X13X4 R
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Speakers
458-PSS-13N08SM-YTRQTR-ND
Speakers
458-PSS-13N08SM-YTRQTR-ND
SPEAKER 88DB 850-20KHZ 13X13X4 R
SPEAKER 88DB 850-20KHZ 13X13X4 R
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Speakers
458-PSS-13N08SM-YTRQCT-ND
Speakers
458-PSS-13N08SM-YTRQCT-ND
SPEAKER 88DB 850-20KHZ 13X13X4 R
SPEAKER 88DB 850-20KHZ 13X13X4 R
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Speakers
458-PSS-13N08SM-YTRQDKR-ND
Speakers
458-PSS-13N08SM-YTRQDKR-ND
SPEAKER 88DB 850-20KHZ 13X13X4 R
SPEAKER 88DB 850-20KHZ 13X13X4 R
Supplier's Site
Datasheet
Technical Specifications
DigiKey
Product Category
Speakers
Product Number
458-PSS-13N08SM-YTRQTR-ND
Product Name
Speakers
Resonance Frequency
850 Hz
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
ES Series Hazardous Area Sounders and Powered Loudspeakers
ES5-120-73EL
Specs
SPL
116 dB
Weight
6400.00 g (225.79 oz)
Application
Loudspeaker
View Details
RS Components, Ltd.
2676974
Specs
Maximum Power
5 watts
Impedance
8 ohms
Frequency Response
230 to 20000 Hz
View Details
Ningbo Kepo Electronics Co., Ltd.
Dashboard
KP3642ST1R50F400
Specs
SPL
3 dB
Nominal Power
0.3000 watts
Maximum Power
0.5000 watts
View Details
Boston Acoustics, Inc.
Car Audio, Full Range Speaker
SC60
Specs
Nominal Power
65 to 180 watts
Impedance
4 ohms
Sensitivity
90 dB
View Details