Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 0.25 Max Power (Watts): 0.3 Freq Range (Hz): 1050-20KHz Size: 13 x 3.3 mm Weight: 1.2 g Options: For other options contact factory Typical dB Min Voltage: 74.0 Typical dB: 74.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
8 Ohms General Purpose Speaker 250mW 1.05kHz ~ 20kHz Top Round
Mallory Sonalert Products, Inc. | DigiKey | |
---|---|---|
Product Category | Speakers | Speakers |
Product Number | PSR-13N08A-SYQ | 458-PSR-13N08A-SYQ-ND |
Product Name | Speakers | Speakers |
SPL | 74 dB | |
Nominal Power | 0.2500 watts | |
Maximum Power | 0.3000 watts | |
Impedance | 8 ohms |