Mallory Sonalert Products, Inc. Audio Products - Alarms, Buzzers, and Sirens PS-953Q

Description
BUZZER PIEZO 12V 33MM TH
Description
BUZZER PIEZO 12V 33MM TH

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - PS-953Q - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
PS-953Q
Audio Products - Alarms, Buzzers, and Sirens PS-953Q
BUZZER PIEZO 12V 33MM TH

BUZZER PIEZO 12V 33MM TH

Supplier's Site
INDICATOR, PIEZO SIREN;2500 SOUND FREQ.(HZ) , 5 -15 VDC, SWEEP TONE - 70186670 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, PIEZO SIREN;2500 SOUND FREQ.(HZ) , 5 -15 VDC, SWEEP TONE
70186670
INDICATOR, PIEZO SIREN;2500 SOUND FREQ.(HZ) , 5 -15 VDC, SWEEP TONE 70186670
Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options. Indicators have internal drive circuitry and require only DC source voltage for operation. Siren; 5-15Vdc; 105dB; 2kHz; 38x33mm; PC Pins Features: Low current consumption and high sound output Extremely clear and penetrating sound Small size and light weight No electronic generated EMI or RFI Applications Office equipment Communication equipment Home appliances Alarms Computers Vehicles

Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options.
Indicators have internal drive circuitry and require only DC source voltage for operation.
Siren; 5-15Vdc; 105dB; 2kHz; 38x33mm; PC Pins
Features:

  • Low current consumption and high sound output
  • Extremely clear and penetrating sound
  • Small size and light weight
  • No electronic generated EMI or RFI

Applications

  • Office equipment
  • Communication equipment
  • Home appliances
  • Alarms
  • Computers
  • Vehicles
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number PS-953Q 70186670
Product Name Audio Products - Alarms, Buzzers, and Sirens INDICATOR, PIEZO SIREN;2500 SOUND FREQ.(HZ) , 5 -15 VDC, SWEEP TONE
Sound Level 105 dB 95 dB
Frequency 2250 Hz 1500 Hz
Operating Voltage 5 volts 5 to 15 volts
Operating Temperature -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details