TRANSDUCER, PIEZO, 2.8KHZ, 100DBA, 15VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:5V; Supply Voltage Max:15V; Operating Current Max:150mA; Sound Level SPL:100dB; Resonant Frequency:2.8kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 48M3869 |
| Product Name | Transducer, Piezo, 2.8Khz, 100Dba, 15Vdc; Transducer Function Mallory |