Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Warble Freq (Hz): 2.2K-2.9K Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 54 x 41 mm Weight: 73.2 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC
BUZZER PIEZO 12V 54.3MM BRACKET
| Mallory Sonalert Products, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Audible Alarms | Audible Alarms |
| Product Number | PS-552Q | PS-552Q |
| Product Name | Extra Loud Bracket Mount Alarms | Audio Products - Alarms, Buzzers, and Sirens |
| Mounting | Bracket- Bare Wires | |
| Agency Approvals | RoHS | |
| Sound Level | 105 dB |