Mallory Sonalert Products, Inc. Extra Loud Bracket Mount Alarms PS-551Q

Description
Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2800.0 Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 54 x 41 mm Weight: 77.2 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC
Datasheet
Description
Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2800.0 Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 54 x 41 mm Weight: 77.2 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Loud Bracket Mount Alarms - PS-551Q - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Extra Loud Bracket Mount Alarms
PS-551Q
Extra Loud Bracket Mount Alarms PS-551Q
Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2800.0 Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 54 x 41 mm Weight: 77.2 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC

Series: Extra Loud Bracket Mount Alarms Mounting Method: Bracket- Bare Wires Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 2800.0 Volt Rating: 5 to 15 DC Typical Loudness (dBa): 105 to 105 @ 1 m Max Current (mA): 200 mA @ 12 Vdc LED Color: CUL Approved: No Size: 54 x 41 mm Weight: 77.2 g Options: For other options contact factory Min Volt: 5.0 Max Volt: 15.0 Typical dB Min Voltage: 105.0 Typical dB: 105.0 RoHS: Yes Volt Type: DC

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Audible Alarms
Product Number PS-551Q
Product Name Extra Loud Bracket Mount Alarms
Mounting Bracket- Bare Wires
Agency Approvals RoHS
Sound Level 105 dB
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1234539 - RS Components, Ltd.
Specs
Mounting Base mount
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details
2 Ckt Panel Mount Alarm 2 Ckt Panel Moun - 855PD-B24MEC1422 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 24 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details