Mallory Sonalert Products, Inc. Alarms, Buzzers, and Sirens PS-521Q

Description
Buzzers Indicator, Internally Driven Piezo 12V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Request a Quote Datasheet
Description
Buzzers Indicator, Internally Driven Piezo 12V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - PS-521Q-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
PS-521Q-ND
Alarms, Buzzers, and Sirens PS-521Q-ND
Buzzers Indicator, Internally Driven Piezo 12V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads

Buzzers Indicator, Internally Driven Piezo 12V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads

Buy Now Datasheet
Audio Products - Alarms, Buzzers, and Sirens - PS-521Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Alarms, Buzzers, and Sirens
PS-521Q
Audio Products - Alarms, Buzzers, and Sirens PS-521Q
BUZZER PIEZO 12V 57.5X44.5 BRKT

BUZZER PIEZO 12V 57.5X44.5 BRKT

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PS-521Q-ND PS-521Q
Product Name Alarms, Buzzers, and Sirens Audio Products - Alarms, Buzzers, and Sirens
Terminations Leads
Mounting Bracket Mount
Tone Noncontinuous
Frequency 3000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm -  - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 457043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details