Mallory Sonalert Products, Inc. Tamper Proof Alarms PL-27A35EPQ

Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC
Request a Quote Datasheet
Description
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tamper Proof Alarms - PL-27A35EPQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tamper Proof Alarms
PL-27A35EPQ
Tamper Proof Alarms PL-27A35EPQ
Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC

Series: Tamper Proof Alarms Mounting Method: Tamper - Flat Circuitry: Yes Tech Type: Piezo Sound Type: Slow Pulse Freq (Hz): 3500.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 85 to 104 @ 1 ft (30 cm) Max Current (mA): 15 mA @ 12 Vdc LED Color: CUL Approved: No Size: 32 x 24 mm Weight: 21 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 85.0 Typical dB: 104.0 RoHS: Yes Volt Type: DC

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - PL-27A35EPQ-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
PL-27A35EPQ-ND
Alarms, Buzzers, and Sirens PL-27A35EPQ-ND
"Buzzers Indicator, Internally Driven Piezo 12V 15mA 3.5kHz 95dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.189"" (4.80mm)"

"Buzzers Indicator, Internally Driven Piezo 12V 15mA 3.5kHz 95dB @ 12V, 30cm Panel Mount Screw Terminal, Quick Connect Tab - 0.189"" (4.80mm)"

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PL-27A35EPQ PL-27A35EPQ-ND
Product Name Tamper Proof Alarms Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Tamper - Flat Panel
Diameter / Length 32 mm (1.26 inch)
Depth 24 mm (0.9449 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer, 120VAC - K8591002A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage 120 volts
View Details
Piezo Buzzers - 1710849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
RoHS Compliant Yes
Shape Round
View Details
Schaltbau PAD 30 - Passenger alarm devices for wall mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details