Mallory Sonalert Products, Inc. Indicators-Piezo PK-35N29W-24VQ

Description
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 22 to 28 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 24 Vdc CUL: No Size: 42 x 16 mm Weight: 12.4 g Options: For other options contact factory Min Volt: 22.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet
Description
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 22 to 28 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 24 Vdc CUL: No Size: 42 x 16 mm Weight: 12.4 g Options: For other options contact factory Min Volt: 22.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicators-Piezo - PK-35N29W-24VQ - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Indicators-Piezo
PK-35N29W-24VQ
Indicators-Piezo PK-35N29W-24VQ
Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 22 to 28 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 24 Vdc CUL: No Size: 42 x 16 mm Weight: 12.4 g Options: For other options contact factory Min Volt: 22.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:

Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Continuous Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 22 to 28 DC Typical Loudness (dBa): 85 to 102 @ 1 ft (30 cm) Max Current (mA): 12 mA @ 24 Vdc CUL: No Size: 42 x 16 mm Weight: 12.4 g Options: For other options contact factory Min Volt: 22.0 Max Volt: 28.0 Typical dB Min Voltage: 85.0 Typical dB: 102.0 RoHS: Yes Volt Type: DC LED Color:

Supplier's Site Datasheet
Alarms, Buzzers, and Sirens - 458-1364-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
458-1364-ND
Alarms, Buzzers, and Sirens 458-1364-ND
Buzzers Indicator, Internally Driven Piezo 24V 12mA 2.9kHz 90dB @ 24V, 30cm Panel Mount, Flange Wire Leads

Buzzers Indicator, Internally Driven Piezo 24V 12mA 2.9kHz 90dB @ 24V, 30cm Panel Mount, Flange Wire Leads

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number PK-35N29W-24VQ 458-1364-ND
Product Name Indicators-Piezo Alarms, Buzzers, and Sirens
Technology Piezoelectric
RoHS Compliant Yes
Mounting Flange- Wires Panel
Diameter / Length 42 mm (1.65 inch)
Depth 16 mm (0.6299 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15032036 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7541999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Buzzer/ Piezoelectric 3.2Hz - PL0653 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.7 mm (1.37 inch)
View Details