Mallory Sonalert Products, Inc. Transducer, Piezo, 450Hz, 95Dba, 8Vdc; Transducer Function Mallory PK-26N04P-06AQ

Description
TRANSDUCER, PIEZO, 450HZ, 95DBA, 8VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:8V; Operating Current Max:40mA; Sound Level SPL:95dB; Resonant Frequency:450Hz; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, PIEZO, 450HZ, 95DBA, 8VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:8V; Operating Current Max:40mA; Sound Level SPL:95dB; Resonant Frequency:450Hz; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 450Hz, 95Dba, 8Vdc; Transducer Function Mallory - 89K2237 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 450Hz, 95Dba, 8Vdc; Transducer Function Mallory
89K2237
Transducer, Piezo, 450Hz, 95Dba, 8Vdc; Transducer Function Mallory 89K2237
TRANSDUCER, PIEZO, 450HZ, 95DBA, 8VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:8V; Operating Current Max:40mA; Sound Level SPL:95dB; Resonant Frequency:450Hz; Colour:Black RoHS Compliant: Yes

TRANSDUCER, PIEZO, 450HZ, 95DBA, 8VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:4V; Supply Voltage Max:8V; Operating Current Max:40mA; Sound Level SPL:95dB; Resonant Frequency:450Hz; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 89K2237
Product Name Transducer, Piezo, 450Hz, 95Dba, 8Vdc; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details