Series: Indicators-Piezo Mounting Method: Flange- Wires Circuitry: Yes Tech Type: Piezo Sound Type: Fast Pulse Attribute 6 name: Freq (Hz) Freq (Hz): 2900.0 Volt Rating: 3 to 24 DC Typical Loudness (dBa): 88 to 106 @ 1 ft (30 cm) Max Current (mA): 10 mA @ 12 Vdc CUL: No Size: 42 x 16 mm Weight: 14.6 g Options: For other options contact factory Min Volt: 3.0 Max Volt: 24.0 Typical dB Min Voltage: 88.0 Typical dB: 106.0 RoHS: Yes Volt Type: DC LED Color:
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Audio Transducers and Buzzers |
| Product Number | PF-35A29WQ |
| Product Name | Indicators-Piezo |
| Technology | Piezoelectric |
| RoHS Compliant | Yes |
| Mounting | Flange- Wires |
| Diameter / Length | 42 mm (1.65 inch) |
| Depth | 16 mm (0.6299 inch) |