PF-27A25PSQ -- AUDIO PRODUCTS - ALARMS, BUZZERS, AND SIRENS
Mallory Sonalert Products, Inc.
Audio Products - Alarms, Buzzers, and Sirens
PF-27A25PSQ
Description
BUZZER PIEZO 12V 30MM TH
-
Acme Chip Technology Co., Limited
Description
BUZZER PIEZO 12V 30MM TH
Suppliers
Audio Products - Alarms, Buzzers, and Sirens
PF-27A25PSQ
Supplier's Site
Technical Specifications
|
Product Category
|
Audible Alarms |
|
Product Number
|
PF-27A25PSQ |
|
Product Name
|
Audio Products - Alarms, Buzzers, and Sirens |
|
Sound Level
|
95 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Allen-Bradley / Rockwell Automation
Operating Voltage
120 volts
View Details
Operating Temperature
-58 to 122 F (-50 to 50 C)
View Details
Features
Outdoor Rated
Operating Temperature
-60 to 60 F (-51 to 16 C)
View Details