Mallory Sonalert Products, Inc. Piezo Transducer, Alarm, 90Dba, 4Khz; Transducer Function Mallory MSS5G

Description
PIEZO TRANSDUCER, ALARM, 90DBA, 4KHZ; Transducer Function:Alarm; Tones:10 Beeps; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Operating Current Max:400mA; Sound Level SPL:90dBA; Resonant Frequency:4kHz; Product Range:
Datasheet
Description
PIEZO TRANSDUCER, ALARM, 90DBA, 4KHZ; Transducer Function:Alarm; Tones:10 Beeps; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Operating Current Max:400mA; Sound Level SPL:90dBA; Resonant Frequency:4kHz; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Transducer, Alarm, 90Dba, 4Khz; Transducer Function Mallory - 74AH3935 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Transducer, Alarm, 90Dba, 4Khz; Transducer Function Mallory
74AH3935
Piezo Transducer, Alarm, 90Dba, 4Khz; Transducer Function Mallory 74AH3935
PIEZO TRANSDUCER, ALARM, 90DBA, 4KHZ; Transducer Function:Alarm; Tones:10 Beeps; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Operating Current Max:400mA; Sound Level SPL:90dBA; Resonant Frequency:4kHz; Product Range:

PIEZO TRANSDUCER, ALARM, 90DBA, 4KHZ; Transducer Function:Alarm; Tones:10 Beeps; Supply Voltage Min:4.5VDC; Supply Voltage Max:5.5VDC; Operating Current Max:400mA; Sound Level SPL:90dBA; Resonant Frequency:4kHz; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 74AH3935
Product Name Piezo Transducer, Alarm, 90Dba, 4Khz; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details