Mallory Sonalert Products, Inc. Transducer, Piezo, 2.7Khz, 130Db, 12Vdc; Transducer Function Mallory MAS800Q

Description
TRANSDUCER, PIEZO, 2.7KHZ, 130DB, 12VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:9V; Supply Voltage Max:12V; Operating Current Max:50mA; Sound Level SPL:103dB; Resonant Frequency:2.7kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRANSDUCER, PIEZO, 2.7KHZ, 130DB, 12VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:9V; Supply Voltage Max:12V; Operating Current Max:50mA; Sound Level SPL:103dB; Resonant Frequency:2.7kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transducer, Piezo, 2.7Khz, 130Db, 12Vdc; Transducer Function Mallory - 89K7931 - Newark, An Avnet Company
Chicago, IL, United States
Transducer, Piezo, 2.7Khz, 130Db, 12Vdc; Transducer Function Mallory
89K7931
Transducer, Piezo, 2.7Khz, 130Db, 12Vdc; Transducer Function Mallory 89K7931
TRANSDUCER, PIEZO, 2.7KHZ, 130DB, 12VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:9V; Supply Voltage Max:12V; Operating Current Max:50mA; Sound Level SPL:103dB; Resonant Frequency:2.7kHz; Product Range:- RoHS Compliant: Yes

TRANSDUCER, PIEZO, 2.7KHZ, 130DB, 12VDC; Transducer Function:Alarm; Tones:Continuous; Supply Voltage Min:9V; Supply Voltage Max:12V; Operating Current Max:50mA; Sound Level SPL:103dB; Resonant Frequency:2.7kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Piezoelectric Sensors
Product Number 89K7931
Product Name Transducer, Piezo, 2.7Khz, 130Db, 12Vdc; Transducer Function Mallory
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details