Mallory Sonalert Products, Inc. 60mm Stacklight-Light Only JT120-Y-CD

Description
Series: 60mm Stacklight-Light Only Mounting Method: Direct Mount Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 230 mA LED Color: Yellow Size: 2.7 x 2.7 x 3 in Weight: 160 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet
Description
Series: 60mm Stacklight-Light Only Mounting Method: Direct Mount Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 230 mA LED Color: Yellow Size: 2.7 x 2.7 x 3 in Weight: 160 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60mm Stacklight-Light Only - JT120-Y-CD - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
60mm Stacklight-Light Only
JT120-Y-CD
60mm Stacklight-Light Only JT120-Y-CD
Series: 60mm Stacklight-Light Only Mounting Method: Direct Mount Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 230 mA LED Color: Yellow Size: 2.7 x 2.7 x 3 in Weight: 160 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Series: 60mm Stacklight-Light Only Mounting Method: Direct Mount Sound Type: N/A Volt Rating: 90 to 120 AC Only Typical Loudness (dBa): N/A Max Current (mA): 230 mA LED Color: Yellow Size: 2.7 x 2.7 x 3 in Weight: 160 g Operating Temperature: '-25° to 60° C Storage Temperature: '-25° to 60° C Attribute 12 name: Housing Material Housing Material: ABS FR15U (UL94-5VA) Options: For other options contact factory Min Volt: 90.0 Max Volt: 120.0 Typical dB Min Voltage: N/A Typical dB: N/A RoHS: Yes Number Stacks: 1.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JT120-Y-CD
Product Name 60mm Stacklight-Light Only
Mounting Direct Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-G-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20CDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 2247668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
Color Red; Red
View Details