Mallory Sonalert Products, Inc. Tower Lights JR28-RYG-DMMP1

Description
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Medium Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet
Description
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Medium Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights - JR28-RYG-DMMP1 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Tower Lights
JR28-RYG-DMMP1
Tower Lights JR28-RYG-DMMP1
Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Medium Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Series: Tower Lights Mounting Method: Direct Mount- Wires Sound Type: Medium Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Attribute 12 name: Housing Material Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes Number Stacks: 3.0 CUL Approved: Yes

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Stack Lights and Machine Lights
Product Number JR28-RYG-DMMP1
Product Name Tower Lights
Mounting Options Base
Features Alarm
Number of Lights Three
Light Colors Available Red; Green; Yellow
Unlock Full Specs
to access all available technical data