Altech Corp. Tower Lights

Description
Sleek & Stackable Design SMD LED technology Uniform & bright illumination Continuous, Flashing and Rotary Integrated LED Light Modules available Flexibility to upgrade from Single LED Unit to multiple LED Units IP65 protection | Wide voltage range from 24V AC/DC to 240V AC Optional feature of Buzzer with dual sound mode - continuous & intermittent with 80 DB output
Request a Quote Datasheet
Description
Sleek & Stackable Design SMD LED technology Uniform & bright illumination Continuous, Flashing and Rotary Integrated LED Light Modules available Flexibility to upgrade from Single LED Unit to multiple LED Units IP65 protection | Wide voltage range from 24V AC/DC to 240V AC Optional feature of Buzzer with dual sound mode - continuous & intermittent with 80 DB output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Lights -  - Altech Corp.
Flemington, NJ, USA
Tower Lights
Tower Lights
Sleek & Stackable Design SMD LED technology Uniform & bright illumination Continuous, Flashing and Rotary Integrated LED Light Modules available Flexibility to upgrade from Single LED Unit to multiple LED Units IP65 protection | Wide voltage range from 24V AC/DC to 240V AC Optional feature of Buzzer with dual sound mode - continuous & intermittent with 80 DB output
  • Sleek & Stackable Design
  • SMD LED technology
  • Uniform & bright illumination
  • Continuous, Flashing and Rotary Integrated LED Light Modules available
  • Flexibility to upgrade from Single LED Unit to multiple LED Units
  • IP65 protection | Wide voltage range from 24V AC/DC to 240V AC
  • Optional feature of Buzzer with dual sound mode - continuous & intermittent with 80 DB output
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Stack Lights and Machine Lights
Product Name Tower Lights
Light Options Continuous; Flashing (optional feature)
Mounting Options Pole (optional feature); Base
Features Alarm (optional feature); Outdoor
Number of Lights One (optional feature); Two (optional feature); Three (optional feature); Four (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Color LED Light Signal Tower - IF Series - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Pole
Features Alarm
View Details
Signaling Device Tower Light -  - Altech Corp.
Specs
Light Options Continuous; Flashing (optional feature)
Mounting Options Base; Wall (optional feature)
Number of Lights One
View Details