Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: Fast Double Pulse Volt Rating: 20 to 28 AC/DC Typical Loudness (dBa): 70 to 75 @ 1 m Max Current (mA): 125 mA LED Color: RG Size: 1.21 x 0.92 in Weight: 35 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 20.0 Max Volt: 28.0 Typical dB Min Voltage: 70.0 Typical dB: 75.0 RoHS: Yes CUL Approved: Yes Number Stacks: 2.0
| Mallory Sonalert Products, Inc. | |
|---|---|
| Product Category | Warning Lights |
| Product Number | JR28-RG-DMDP2 |
| Product Name | 30mm Stacklight with Sound |
| Mounting | Direct Mount- Wires |
| Agency Approvals | CUL Approved |
| Visual Indicators | Combination |