Mallory Sonalert Products, Inc. 30mm Stacklight with Sound JR16-RYG-DLCT115

Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0
Datasheet
Description
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Stacklight with Sound - JR16-RYG-DLCT115 - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
30mm Stacklight with Sound
JR16-RYG-DLCT115
30mm Stacklight with Sound JR16-RYG-DLCT115
Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0

Series: 30mm Stacklight with Sound Mounting Method: Direct Mount- Wires Sound Type: 15 Sec On- Continuous Volt Rating: 9 to 16 DC Typical Loudness (dBa): 80 to 85 @ 1 m Max Current (mA): 185 mA LED Color: RYG Size: 1.21 x 1.32 in Weight: 39 g Operating Temperature: '-30° to 60° C Storage Temperature: '-40° to 70° C Housing Material: 6/6 Nylon (UL-94HB) Options: For other options contact factory Min Volt: 9.0 Max Volt: 16.0 Typical dB Min Voltage: 80.0 Typical dB: 85.0 RoHS: Yes CUL Approved: Yes Number Stacks: 3.0

Supplier's Site Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc.
Product Category Warning Lights
Product Number JR16-RYG-DLCT115
Product Name 30mm Stacklight with Sound
Mounting Direct Mount- Wires
Agency Approvals CUL Approved
Visual Indicators Combination
Flash Type Continuous
Unlock Full Specs
to access all available technical data

Similar Products

191XL Hazardous Location Division Listed LED Lights - 191XL-S120240M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 2300821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color White
View Details