Series: Panel Lights Panel Hole Size: 12.5 mm Mounting Method: Snap-in Volt Rating: 3.1 to 3.2 AC/DC Rated Voltage: 3.0 Max Current (mA): 20 mA LED Color: Blue Termination: Bare Wires CUL Approved: No Size: 12.5 x 30.9 mm Weight: 4.9 g Options: For other options contact factory Min Volt: 3.1 Max Volt: 3.2 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only
"LED Panel Indicator Blue 35° 3V 20mA Wire Leads - 7.3"" (185.42mm)"
LED Panel Mount Indicators LED BLU 12MM SNAP 3VAC/DC
| Mallory Sonalert Products, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | FL1P-12QW-2-B3V | 458-1929-ND | FL1P-12QW-2-B3V |
| Product Name | Panel Lights | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | Blue | |
| Terminal Type | Wire Leads | Wire Leads | |
| Width | 12.5 mm (0.4921 inch) | ||
| Height | 30.9 mm (1.22 inch) |