Mallory Sonalert Products, Inc. Panel Lights FL1P-10NW-1-G110V

Description
Series: Panel Lights Panel Hole Size: 10 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 10 x 35.1 mm Weight: 4.5 g Options: For other options contact factory Min Volt: 99.0 Max Volt: 121.0 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only
Request a Quote Datasheet
Description
Series: Panel Lights Panel Hole Size: 10 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 10 x 35.1 mm Weight: 4.5 g Options: For other options contact factory Min Volt: 99.0 Max Volt: 121.0 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Lights FL1P-10NW-1-G110V
Series: Panel Lights Panel Hole Size: 10 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 10 x 35.1 mm Weight: 4.5 g Options: For other options contact factory Min Volt: 99.0 Max Volt: 121.0 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only

Series: Panel Lights Panel Hole Size: 10 mm Mounting Method: Threads & Nut Volt Rating: 99 to 121 AC/DC Rated Voltage: 110.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 10 x 35.1 mm Weight: 4.5 g Options: For other options contact factory Min Volt: 99.0 Max Volt: 121.0 RoHS: Yes Volt Type: AC/DC Tech Type: LED Only

Supplier's Site Datasheet
Panel Indicators, Pilot Lights - 458-1842-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
458-1842-ND
Panel Indicators, Pilot Lights 458-1842-ND
"LED Panel Indicator Green 60° 110V 20mA Wire Leads - 7.3"" (185.42mm)"

"LED Panel Indicator Green 60° 110V 20mA Wire Leads - 7.3"" (185.42mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
FL1P-10NW-1-G110V
LED Panel Mount Indicators FL1P-10NW-1-G110V
LED Panel Mount Indicators LED GRN 10MM NUT 110VAC/DC

LED Panel Mount Indicators LED GRN 10MM NUT 110VAC/DC

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number FL1P-10NW-1-G110V 458-1842-ND FL1P-10NW-1-G110V
Product Name Panel Lights Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green
Terminal Type Wire Leads Wire Leads
Width 10 mm (0.3937 inch)
Height 35.1 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Lights - 1221278 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Terminal Type Screw Terminals; Screw
Voltage type AC AC
View Details
Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details