Mallory Engineering, Inc. Aluminum Electrolytic Capacitor, 4.7Uf, 100V; Capacitance Cde Mallory SEK4R7M100ST

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 4.7Uf, 100V; Capacitance Cde Mallory - 48F4686 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 100V; Capacitance Cde Mallory
48F4686
Aluminum Electrolytic Capacitor, 4.7Uf, 100V; Capacitance Cde Mallory 48F4686
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 100V; Capacitance:4.7µF; Voltage(DC):100V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48F4686
Product Name Aluminum Electrolytic Capacitor, 4.7Uf, 100V; Capacitance Cde Mallory
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers